ITT Cannon Cab 37C 37#16 Pin Recp Itt Cannon CB0-28-21PC

Description
CAB 37C 37#16 PIN RECP
Request a Quote
Description
CAB 37C 37#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB0-28-21PC - PEI-Genesis
Philadelphia, PA, United States
CAB 37C 37#16 PIN RECP

CAB 37C 37#16 PIN RECP

Buy Now
Cab 37C 37#16 Pin Recp Itt Cannon - 99J7803 - Newark, An Avnet Company
Chicago, IL, United States
Cab 37C 37#16 Pin Recp Itt Cannon
99J7803
Cab 37C 37#16 Pin Recp Itt Cannon 99J7803
CAB 37C 37#16 PIN RECP

CAB 37C 37#16 PIN RECP

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB0-28-21PC 99J7803
Product Name Cab 37C 37#16 Pin Recp Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SATA 16P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Straight Plug - 190810 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details