ITT Cannon Cb 16C 16#16 Pin Recp Itt Cannon CB0-24-5PC

Description
CB 16C 16#16 PIN RECP
Request a Quote
Description
CB 16C 16#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB0-24-5PC - PEI-Genesis
Philadelphia, PA, United States
CB 16C 16#16 PIN RECP

CB 16C 16#16 PIN RECP

Buy Now
Cb 16C 16#16 Pin Recp Itt Cannon - 55T1893 - Newark, An Avnet Company
Chicago, IL, United States
Cb 16C 16#16 Pin Recp Itt Cannon
55T1893
Cb 16C 16#16 Pin Recp Itt Cannon 55T1893
CB 16C 16#16 PIN RECP

CB 16C 16#16 PIN RECP

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB0-24-5PC 55T1893
Product Name Cb 16C 16#16 Pin Recp Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

XK Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - CXK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMC (M) St. Connector for RG316 Cable - ET-SCMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5780 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details