ITT Cannon
Cab 24C 24#16 Pin Recp Itt Cannon
CB0-24-28PS
Description
CAB 24C 24#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 24C 24#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Cab 24C 24#16 Pin Recp Itt Cannon
99J7794
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB0-24-28PS |
99J7794 |
|
Product Name
|
|
Cab 24C 24#16 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details