ITT Cannon
Cb 8C 8#16 Pin Recp Wall Itt Cannon
CB0-22-18P0
Description
CB 8C 8#16 PIN RECP WALL
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 8C 8#16 PIN RECP WALL
Request a Quote
Email Supplier
Suppliers
Cb 8C 8#16 Pin Recp Wall Itt Cannon
75R5530
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB0-22-18P0 |
75R5530 |
|
Product Name
|
|
Cb 8C 8#16 Pin Recp Wall Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Molex Signal Tech Industrial Ltd.
Connector Type
Board Mount Connector; Board to Board Connector; Coaxial Connector; Military Connector
View Details
Omnetics Connector Corporation
Connector Type
Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender
Male / Plug
Geometry
Straight
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
30 AWG
View Details