ITT Cannon
Cb 4C 4#12 Pin Recp Wall Itt Cannon
CB0-20-4PS
Description
CB 4C 4#12 PIN RECP WALL
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 4C 4#12 PIN RECP WALL
Request a Quote
Email Supplier
Suppliers
Cb 4C 4#12 Pin Recp Wall Itt Cannon
55T1892
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB0-20-4PS |
55T1892 |
|
Product Name
|
|
Cb 4C 4#12 Pin Recp Wall Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Mounting
Bus Bar Hardware
Current Rating
55.0 to 120.0 amps
Contact Size (AWG)
10 AWG
View Details
4 suppliers
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details