ITT Cannon
Cb 2C 2#12 Pin Recp Wall Itt Cannon
CB0-18-3PS
Description
CB 2C 2#12 PIN RECP WALL
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 2C 2#12 PIN RECP WALL
Request a Quote
Email Supplier
Suppliers
Cb 2C 2#12 Pin Recp Wall Itt Cannon
96M2239
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB0-18-3PS |
96M2239 |
|
Product Name
|
|
Cb 2C 2#12 Pin Recp Wall Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details