ITT Cannon
Cb 4C 4#12 Pin Recp Wall Itt Cannon
CB0-18-10PYC
Description
CB 4C 4#12 PIN RECP WALL
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 4C 4#12 PIN RECP WALL
Request a Quote
Email Supplier
Suppliers
Cb 4C 4#12 Pin Recp Wall Itt Cannon
29T7896
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB0-18-10PYC |
29T7896 |
|
Product Name
|
|
Cb 4C 4#12 Pin Recp Wall Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details