ITT Cannon Connector, D Sub Combo, Receptacle, 13 Position; Product Range Itt Cannon CAN DBM13W3SA197

Description
CONNECTOR, D SUB COMBO, RECEPTACLE, 13 POSITION; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB COMBO, RECEPTACLE, 13 POSITION; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Combo, Receptacle, 13 Position; Product Range Itt Cannon - 36P8587 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Combo, Receptacle, 13 Position; Product Range Itt Cannon
36P8587
Connector, D Sub Combo, Receptacle, 13 Position; Product Range Itt Cannon 36P8587
CONNECTOR, D SUB COMBO, RECEPTACLE, 13 POSITION; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder RoHS Compliant: Yes

CONNECTOR, D SUB COMBO, RECEPTACLE, 13 POSITION; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36P8587
Product Name Connector, D Sub Combo, Receptacle, 13 Position; Product Range Itt Cannon
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - Mini USB2 .0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
“N” Male to Double Binding Post, Adapter - 9416 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details