ITT Cannon Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon CA3108R28-22PB

Description
CB 6C 3#4 3#16 PIN PLUG RTANG
Request a Quote
Description
CB 6C 3#4 3#16 PIN PLUG RTANG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 28-22, Cable (Part Number: 99J7713) from ITT Cannon is designed for applications requiring reliable interconnectivity in harsh environments. This connector features a right-angle plug shell style and accommodates six solder pin contacts. It utilizes a reverse bayonet coupling style, ensuring secure connections. The product is compliant with VG95234 and IP69K standards, making it suitable for demanding conditions. Its robust design is backed by ITT's extensive experience in developing interconnect solutions for industrial applications. This connector is ideal for engineers seeking durable and efficient connectivity options for their projects.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 28-22, Cable (Part Number: 99J7713) from ITT Cannon is designed for applications requiring reliable interconnectivity in harsh environments. This connector features a right-angle plug shell style and accommodates six solder pin contacts. It utilizes a reverse bayonet coupling style, ensuring secure connections. The product is compliant with VG95234 and IP69K standards, making it suitable for demanding conditions. Its robust design is backed by ITT's extensive experience in developing interconnect solutions for industrial applications. This connector is ideal for engineers seeking durable and efficient connectivity options for their projects.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108R28-22PB - PEI-Genesis
Philadelphia, PA, United States
CB 6C 3#4 3#16 PIN PLUG RTANG

CB 6C 3#4 3#16 PIN PLUG RTANG

Buy Now
Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon - 99J7713 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon
99J7713
Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon 99J7713
CIRCULAR CONNECTOR, PLUG, 28-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-22RoH S Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:28-22RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108R28-22PB 99J7713
Product Name Circular Connector, Plug, 28-22, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm N Connector, N Straight Plug - 190810 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
REP Series: Environmentally-sealed plastic connector -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details