The Circular Connector, Plug, 28-21, Cable, part number 31M1849, is part of the CA Bayonet series from ITT Cannon. This connector features a right angle plug design and accommodates 37 solder pin contacts. It utilizes a reverse bayonet coupling style, ensuring secure connections in various applications. The connector is designed for harsh environments and is compliant with IP69K standards, making it suitable for demanding industrial conditions. The contact plating is silver, although it is not RoHS compliant. This product is ideal for engineers seeking reliable connectivity solutions in rugged settings.
CB 37C 37#16 PIN PLUG RTANG
CIRCULAR CONNECTOR, PLUG, 28-21, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:37Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3108R28-21PB | 31M1849 |
| Product Name | Circular Connector, Plug, 28-21, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |