ITT Cannon Circular Connector, Plug, 24-2, Cable; Product Range Itt Cannon CA3108R24-2PBF80

Description
CAB 7C 7#12 PIN PLUG
Request a Quote
Description
CAB 7C 7#12 PIN PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 24-2, Cable from ITT Cannon is designed for use in harsh environments, complying with VG95234 and IP69K standards. This connector features a right-angle plug shell style and includes seven crimp pin contacts. It utilizes a reverse bayonet coupling style, ensuring secure connections in demanding applications. The connector is part of the CA-B series, known for its reliability and durability in industrial settings. It is important to note that this specific part number, 30K9578, is not explicitly mentioned in the provided datasheet, but the characteristics align with the CA Bayonet series offerings.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 24-2, Cable from ITT Cannon is designed for use in harsh environments, complying with VG95234 and IP69K standards. This connector features a right-angle plug shell style and includes seven crimp pin contacts. It utilizes a reverse bayonet coupling style, ensuring secure connections in demanding applications. The connector is part of the CA-B series, known for its reliability and durability in industrial settings. It is important to note that this specific part number, 30K9578, is not explicitly mentioned in the provided datasheet, but the characteristics align with the CA Bayonet series offerings.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108R24-2PBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 7C 7#12 PIN PLUG

CAB 7C 7#12 PIN PLUG

Buy Now
Circular Connector, Plug, 24-2, Cable; Product Range Itt Cannon - 30K9578 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-2, Cable; Product Range Itt Cannon
30K9578
Circular Connector, Plug, 24-2, Cable; Product Range Itt Cannon 30K9578
CIRCULAR CONNECTOR, PLUG, 24-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-2 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108R24-2PBF80 30K9578
Product Name Circular Connector, Plug, 24-2, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data