ITT Cannon Circular Connector, Plug, 24-12, Cable; Product Range Itt Cannon CA3108R24-12PBF80

Description
ER 5C 3#12 2#4 PIN PLUG
Request a Quote Datasheet
Description
ER 5C 3#12 2#4 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108R24-12PBF80 - PEI-Genesis
Philadelphia, PA, United States
ER 5C 3#12 2#4 PIN PLUG

ER 5C 3#12 2#4 PIN PLUG

Buy Now
Circular Connector, Plug, 24-12, Cable; Product Range Itt Cannon - 71K1373 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-12, Cable; Product Range Itt Cannon
71K1373
Circular Connector, Plug, 24-12, Cable; Product Range Itt Cannon 71K1373
CIRCULAR CONNECTOR, PLUG, 24-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-12 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-12 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108R24-12PBF80 71K1373
Product Name Circular Connector, Plug, 24-12, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini USB2 .0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 6) fits Amphenol (RJF) Ruggedized Backshell - 110789(E51424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details