ITT Cannon Circular Connector, Plug, 24-10, Cable; Product Range Itt Cannon CA3108R24-10SB

Description
CA-BAYONET
Request a Quote
Description
CA-BAYONET
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 24-10, Cable from the ITT Cannon CA Bayonet series is designed for applications requiring reliable connectivity in harsh environments. This connector features a right-angle plug shell style with seven solder socket contacts and utilizes a reverse bayonet coupling style for secure mating. It is compliant with VG95234 and has an IP69K rating, indicating its suitability for high-pressure and high-temperature applications. The connector is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This product is ideal for engineers seeking durable and robust interconnect solutions for demanding conditions.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 24-10, Cable from the ITT Cannon CA Bayonet series is designed for applications requiring reliable connectivity in harsh environments. This connector features a right-angle plug shell style with seven solder socket contacts and utilizes a reverse bayonet coupling style for secure mating. It is compliant with VG95234 and has an IP69K rating, indicating its suitability for high-pressure and high-temperature applications. The connector is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This product is ideal for engineers seeking durable and robust interconnect solutions for demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108R24-10SB - PEI-Genesis
Philadelphia, PA, United States
CA-BAYONET

CA-BAYONET

Buy Now
Circular Connector, Plug, 24-10, Cable; Product Range Itt Cannon - 30K9574 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-10, Cable; Product Range Itt Cannon
30K9574
Circular Connector, Plug, 24-10, Cable; Product Range Itt Cannon 30K9574
CIRCULAR CONNECTOR, PLUG, 24-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108R24-10SB 30K9574
Product Name Circular Connector, Plug, 24-10, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm HN Connector, HN Straight Plug - 190104 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details