ITT Cannon Er 8C 7#16 1#12 Pin Plug Rtang Itt Cannon CA3108R18-8PF85

Description
ER 8C 7#16 1#12 PIN PLUG RTANG
Request a Quote
Description
ER 8C 7#16 1#12 PIN PLUG RTANG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108R18-8PF85 - PEI-Genesis
Philadelphia, PA, United States
ER 8C 7#16 1#12 PIN PLUG RTANG

ER 8C 7#16 1#12 PIN PLUG RTANG

Buy Now
Er 8C 7#16 1#12 Pin Plug Rtang Itt Cannon - 46Y4164 - Newark, An Avnet Company
Chicago, IL, United States
Er 8C 7#16 1#12 Pin Plug Rtang Itt Cannon
46Y4164
Er 8C 7#16 1#12 Pin Plug Rtang Itt Cannon 46Y4164
ER 8C 7#16 1#12 PIN PLUG RTANG

ER 8C 7#16 1#12 PIN PLUG RTANG

Supplier's Site
Circular Conn, R/a Plug, 18-8, Cable; Product Range Itt Cannon - 12AC9572 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, R/a Plug, 18-8, Cable; Product Range Itt Cannon
12AC9572
Circular Conn, R/a Plug, 18-8, Cable; Product Range Itt Cannon 12AC9572
CIRCULAR CONN, R/A PLUG, 18-8, CABLE; Product Range:CA Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:18-8 RoHS Compliant: No

CIRCULAR CONN, R/A PLUG, 18-8, CABLE; Product Range:CA Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:18-8 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108R18-8PF85 46Y4164 12AC9572
Product Name Er 8C 7#16 1#12 Pin Plug Rtang Itt Cannon Circular Conn, R/a Plug, 18-8, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm N Connector, N 90° Plug - 190311 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details