ITT Cannon Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 10, Socket, Solder, Cable Mount Itt Cannon CA3108R18-1SF85

Description
ER 10C 10#16 SKT PLUG
Request a Quote Datasheet
Description
ER 10C 10#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108R18-1SF85 - PEI-Genesis
Philadelphia, PA, United States
ER 10C 10#16 SKT PLUG

ER 10C 10#16 SKT PLUG

Buy Now
Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 10, Socket, Solder, Cable Mount Itt Cannon - 02P1248 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 10, Socket, Solder, Cable Mount Itt Cannon
02P1248
Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 10, Socket, Solder, Cable Mount Itt Cannon 02P1248
Circular Connector, MIL-C-5015 Series (VG95234), Receptacle, 10, Socket, Solder, Cable Mount

Circular Connector, MIL-C-5015 Series (VG95234), Receptacle, 10, Socket, Solder, Cable Mount

Supplier's Site
Circular Conn, R/a Plug, 18-1, Cable; Product Range Itt Cannon - 12AC9570 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, R/a Plug, 18-1, Cable; Product Range Itt Cannon
12AC9570
Circular Conn, R/a Plug, 18-1, Cable; Product Range Itt Cannon 12AC9570
CIRCULAR CONN, R/A PLUG, 18-1, CABLE; Product Range:CA Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:18-1 RoHS Compliant: No

CIRCULAR CONN, R/A PLUG, 18-1, CABLE; Product Range:CA Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:18-1 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108R18-1SF85 02P1248 12AC9570
Product Name Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 10, Socket, Solder, Cable Mount Itt Cannon Circular Conn, R/a Plug, 18-1, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Circular Connector Accessories - 1124-1306-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details