ITT Cannon Circular Conn, R/a Plug, 18-1, Cable; Product Range Itt Cannon CA3108R18-1PF85

Description
CIRCULAR CONN, R/A PLUG, 18-1, CABLE; Product Range:CA Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:18-1 RoHS Compliant: No
Description
CIRCULAR CONN, R/A PLUG, 18-1, CABLE; Product Range:CA Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:18-1 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, R/a Plug, 18-1, Cable; Product Range Itt Cannon - 12AC9569 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, R/a Plug, 18-1, Cable; Product Range Itt Cannon
12AC9569
Circular Conn, R/a Plug, 18-1, Cable; Product Range Itt Cannon 12AC9569
CIRCULAR CONN, R/A PLUG, 18-1, CABLE; Product Range:CA Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:18-1 RoHS Compliant: No

CIRCULAR CONN, R/A PLUG, 18-1, CABLE; Product Range:CA Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:18-1 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12AC9569
Product Name Circular Conn, R/a Plug, 18-1, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2432-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers