ITT Cannon Circular Connector, Plug, 16S-1, Cable; Product Range Itt Cannon CA3108R16S-1PWF80BM201

Description
ER 7C 7#16S PIN PLUG RTANG
Request a Quote Datasheet
Description
ER 7C 7#16S PIN PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ER 7C 7#16S PIN PLUG RTANG

ER 7C 7#16S PIN PLUG RTANG

Buy Now
Circular Connector, Plug, 16S-1, Cable; Product Range Itt Cannon - 99J7504 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16S-1, Cable; Product Range Itt Cannon
99J7504
Circular Connector, Plug, 16S-1, Cable; Product Range Itt Cannon 99J7504
CIRCULAR CONNECTOR, PLUG, 16S-1, CABLE; Product Range:CA Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:16S-1 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16S-1, CABLE; Product Range:CA Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:16S-1 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108R16S-1PWF80BM201 99J7504
Product Name Circular Connector, Plug, 16S-1, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data