ITT Cannon Er 6C 6#16S Skt Plug Rtang Itt Cannon CA3108R14S-6SF85

Description
ER 6C 6#16S SKT PLUG RTANG
Request a Quote
Description
ER 6C 6#16S SKT PLUG RTANG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108R14S-6SF85 - PEI-Genesis
Philadelphia, PA, United States
ER 6C 6#16S SKT PLUG RTANG

ER 6C 6#16S SKT PLUG RTANG

Buy Now
Er 6C 6#16S Skt Plug Rtang Itt Cannon - 52Y6029 - Newark, An Avnet Company
Chicago, IL, United States
Er 6C 6#16S Skt Plug Rtang Itt Cannon
52Y6029
Er 6C 6#16S Skt Plug Rtang Itt Cannon 52Y6029
ER 6C 6#16S SKT PLUG RTANG

ER 6C 6#16S SKT PLUG RTANG

Supplier's Site
Circular Conn, R/a Plug, 14S-6, Cable; Product Range Itt Cannon - 12AC9565 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, R/a Plug, 14S-6, Cable; Product Range Itt Cannon
12AC9565
Circular Conn, R/a Plug, 14S-6, Cable; Product Range Itt Cannon 12AC9565
CIRCULAR CONN, R/A PLUG, 14S-6, CABLE; Product Range:CA Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:14S-6 RoHS Compliant: No

CIRCULAR CONN, R/A PLUG, 14S-6, CABLE; Product Range:CA Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:14S-6 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108R14S-6SF85 52Y6029 12AC9565
Product Name Er 6C 6#16S Skt Plug Rtang Itt Cannon Circular Conn, R/a Plug, 14S-6, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mrdbg02M17000-Ip67 Mrd Circular Shape Connector, 2 Pin / Box Amphenol Communications Solutions - 48AK9383 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
50 Ohm QMA Connector, QMA Straight Plug - 110576 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details