ITT Cannon Circular Connector, Plug, 14S-6, Cable; Product Range Itt Cannon CA3108R14S-6SBF80

Description
CB 6C 6#16S SKT PLUG RTANG
Request a Quote
Description
CB 6C 6#16S SKT PLUG RTANG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 14S-6, Cable (part number 99J7483) from ITT Cannon is designed for use in harsh environments, complying with VG95234 and IP69K standards. It features a right-angle plug shell style with six crimp socket contacts and utilizes a reverse bayonet coupling style. The connector is constructed with a silver-plated contact for enhanced conductivity. This product is suitable for applications requiring reliable performance under severe conditions, making it a viable option for engineers seeking durable interconnect solutions.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 14S-6, Cable (part number 99J7483) from ITT Cannon is designed for use in harsh environments, complying with VG95234 and IP69K standards. It features a right-angle plug shell style with six crimp socket contacts and utilizes a reverse bayonet coupling style. The connector is constructed with a silver-plated contact for enhanced conductivity. This product is suitable for applications requiring reliable performance under severe conditions, making it a viable option for engineers seeking durable interconnect solutions.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108R14S-6SBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 6C 6#16S SKT PLUG RTANG

CB 6C 6#16S SKT PLUG RTANG

Buy Now
Circular Connector, Plug, 14S-6, Cable; Product Range Itt Cannon - 99J7483 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-6, Cable; Product Range Itt Cannon
99J7483
Circular Connector, Plug, 14S-6, Cable; Product Range Itt Cannon 99J7483
CIRCULAR CONNECTOR, PLUG, 14S-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-6, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Contact Plating:SilverRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108R14S-6SBF80 99J7483
Product Name Circular Connector, Plug, 14S-6, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAXX - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details