ITT Cannon Circular Connector, Plug, 18-30, Cable; Product Range Itt Cannon CA3108FC18-30PBF80F85

Description
CB 5C 5#16 PIN PLUG RTANG
Request a Quote Datasheet
Description
CB 5C 5#16 PIN PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB 5C 5#16 PIN PLUG RTANG

CB 5C 5#16 PIN PLUG RTANG

Buy Now
Circular Connector, Plug, 18-30, Cable; Product Range Itt Cannon - 99J7152 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-30, Cable; Product Range Itt Cannon
99J7152
Circular Connector, Plug, 18-30, Cable; Product Range Itt Cannon 99J7152
CIRCULAR CONNECTOR, PLUG, 18-30, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-30 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-30, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:18-30 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108FC18-30PBF80F85 99J7152
Product Name Circular Connector, Plug, 18-30, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products