ITT Cannon Circular Connector, Plug, 32-15, Cable; Product Range Itt Cannon CA3108F32-15PB

Description
CIRCULAR CONNECTOR, PLUG, 32-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-15RoH S Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 32-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-15RoH S Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 32-15, Cable; Product Range Itt Cannon - 86T9211 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32-15, Cable; Product Range Itt Cannon
86T9211
Circular Connector, Plug, 32-15, Cable; Product Range Itt Cannon 86T9211
CIRCULAR CONNECTOR, PLUG, 32-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-15RoH S Compliant: No

CIRCULAR CONNECTOR, PLUG, 32-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-15RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86T9211
Product Name Circular Connector, Plug, 32-15, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A04-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Circular Connector Assemblies - 1920-CNF08-R4LP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers