ITT Cannon Circular Connector, Plug, 28-51, Cable; Product Range Itt Cannon CA3108F28-51SBF80F0

Description
CAB 12C 12#12 SKT PLUG
Request a Quote Datasheet
Description
CAB 12C 12#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108F28-51SBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CAB 12C 12#12 SKT PLUG

CAB 12C 12#12 SKT PLUG

Buy Now
Circular Connector, Plug, 28-51, Cable; Product Range Itt Cannon - 99J7412 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-51, Cable; Product Range Itt Cannon
99J7412
Circular Connector, Plug, 28-51, Cable; Product Range Itt Cannon 99J7412
CIRCULAR CONNECTOR, PLUG, 28-51, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:28-51 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-51, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:28-51 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108F28-51SBF80F0 99J7412
Product Name Circular Connector, Plug, 28-51, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190531 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 79 Degrees
Termination Crimp
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details