ITT Cannon Circular Connector, Plug, 24-2, Cable; Product Range Itt Cannon CA3108F24-2SBF80

Description
CB 7C 7#12 SKT PLUG RTANG
Request a Quote Datasheet
Description
CB 7C 7#12 SKT PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108F24-2SBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 7C 7#12 SKT PLUG RTANG

CB 7C 7#12 SKT PLUG RTANG

Buy Now
Circular Connector, Plug, 24-2, Cable; Product Range Itt Cannon - 06W6055 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-2, Cable; Product Range Itt Cannon
06W6055
Circular Connector, Plug, 24-2, Cable; Product Range Itt Cannon 06W6055
CIRCULAR CONNECTOR, PLUG, 24-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:24-2RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:24-2RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108F24-2SBF80 06W6055
Product Name Circular Connector, Plug, 24-2, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data