ITT Cannon Circular Connector, Plug, 24-2, Cable; Product Range Itt Cannon CA3108F24-2SB14F0

Description
CB 7C 7#12 SKT PLUG RTANG
Request a Quote Datasheet
Description
CB 7C 7#12 SKT PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108F24-2SB14F0 - PEI-Genesis
Philadelphia, PA, United States
CB 7C 7#12 SKT PLUG RTANG

CB 7C 7#12 SKT PLUG RTANG

Buy Now
Circular Connector, Plug, 24-2, Cable; Product Range Itt Cannon - 73R1422 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-2, Cable; Product Range Itt Cannon
73R1422
Circular Connector, Plug, 24-2, Cable; Product Range Itt Cannon 73R1422
CIRCULAR CONNECTOR, PLUG, 24-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108F24-2SB14F0 73R1422
Product Name Circular Connector, Plug, 24-2, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190009 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details