ITT Cannon Circular Connector, Plug, 24-25, Cable; Product Range Itt Cannon CA3108F24-25SBF80F0

Description
CIRCULAR CONNECTOR, PLUG, 24-25, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Reverse BayonetRoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 24-25, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Reverse BayonetRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 24-25, Cable; Product Range Itt Cannon - 15P8804 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-25, Cable; Product Range Itt Cannon
15P8804
Circular Connector, Plug, 24-25, Cable; Product Range Itt Cannon 15P8804
CIRCULAR CONNECTOR, PLUG, 24-25, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Reverse BayonetRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-25, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Reverse BayonetRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15P8804
Product Name Circular Connector, Plug, 24-25, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
M39029 Connectors, Size 8 Pin 75 ohm - 190740 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details