ITT Cannon Circular Connector, Plug, 24-22, Cable; Product Range Itt Cannon CA3108F24-22PB

Description
CAB 4C 4#8 PIN PLUG RTANG
Request a Quote Datasheet
Description
CAB 4C 4#8 PIN PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108F24-22PB - PEI-Genesis
Philadelphia, PA, United States
CAB 4C 4#8 PIN PLUG RTANG

CAB 4C 4#8 PIN PLUG RTANG

Buy Now
Circular Connector, Plug, 24-22, Cable; Product Range Itt Cannon - 10R2773 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-22, Cable; Product Range Itt Cannon
10R2773
Circular Connector, Plug, 24-22, Cable; Product Range Itt Cannon 10R2773
CIRCULAR CONNECTOR, PLUG, 24-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-22RoH S Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-22RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108F24-22PB 10R2773
Product Name Circular Connector, Plug, 24-22, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

X100W Mini-Hook to Lead Only, 24 AWG Teflon Test Lead - SALE-313W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details