The Circular Connector, Plug, 24-12, Cable, part number CA3108F24-12SBF80 from Cannon is designed for robust applications requiring a bayonet coupling mechanism. It features a right-angle plug shell style and accommodates a contact arrangement of 24-12, with a total of five contacts. The connector is rated for a maximum operating voltage of 2000 Vrms and can handle contact ratings of up to 135 A, depending on the contact size. Constructed from aluminum alloy with olive drab chromate plating, this connector is built to withstand harsh environments, offering IP67 and IP68 ratings for water and dust resistance. It operates effectively in ambient temperatures ranging from -55°C to +125°C. The connector supports crimp contact types and has a contact resistance of 3 mΩ for size 25/12 contacts. It is suitable for applications requiring reliable performance over a minimum of 500 mating cycles. Engineers should consider this connector for projects that demand durability, high current capacity, and environmental protection.
CAB 5C 3#12 2#4 SKT PLUG RTANG
CIRCULAR CONNECTOR, PLUG, 24-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Contact Plating:SilverRoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3108F24-12SBF80 | 30K9512 |
| Product Name | Circular Connector, Plug, 24-12, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |