ITT Cannon Circular Connector, Plug, 24-11, Cable; Product Range Itt Cannon CA3108F24-11PB

Description
CAB 9C 6#12 3#8 PIN PLUG
Request a Quote Datasheet
Description
CAB 9C 6#12 3#8 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108F24-11PB - PEI-Genesis
Philadelphia, PA, United States
CAB 9C 6#12 3#8 PIN PLUG

CAB 9C 6#12 3#8 PIN PLUG

Buy Now
Circular Connector, Plug, 24-11, Cable; Product Range Itt Cannon - 30K9508 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-11, Cable; Product Range Itt Cannon
30K9508
Circular Connector, Plug, 24-11, Cable; Product Range Itt Cannon 30K9508
CIRCULAR CONNECTOR, PLUG, 24-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-11RoH S Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-11RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108F24-11PB 30K9508
Product Name Circular Connector, Plug, 24-11, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Shorting Jack-.200
Specs
Gender Female / Jack
View Details
2 suppliers
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details