ITT Cannon Circular Connector, Plug, 22-4, Cable; Product Range Itt Cannon CA3108F22-4PBF80

Description
CA3108F22-4PBF80
Request a Quote Datasheet
Description
CA3108F22-4PBF80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108F22-4PBF80 - PEI-Genesis
Philadelphia, PA, United States
CA3108F22-4PBF80

CA3108F22-4PBF80

Buy Now
Circular Connector, Plug, 22-4, Cable; Product Range Itt Cannon - 63M5430 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-4, Cable; Product Range Itt Cannon
63M5430
Circular Connector, Plug, 22-4, Cable; Product Range Itt Cannon 63M5430
CIRCULAR CONNECTOR, PLUG, 22-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-4 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-4 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108F22-4PBF80 63M5430
Product Name Circular Connector, Plug, 22-4, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-4281-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
LOC Female Isolated Ground Panel Receptacle - SALE-8934 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details