The Circular Connector, Plug, 22-2, Cable, part number CA3108F22-2PB15, is designed for robust applications requiring a reliable connection. It features a bayonet coupling mechanism and a right-angle plug shell style. The connector has a contact arrangement of 22-2 with three size 8 crimp contacts, rated for a maximum current of 74 A at +20 °C. Constructed from aluminum alloy with olive drab chromate plating, it offers durability and resistance to environmental factors, achieving IP67 and IP68 ratings for water and dust ingress protection. The connector can operate within a temperature range of -55°C to +125°C and withstands a test voltage of 2500 Vrms. With a minimum of 500 mating cycles and a contact retention force of 80 N, this connector is suitable for demanding applications. It is also resistant to salt spray for up to 500 hours, making it ideal for use in harsh environments.
CAB 3C 3#8 PIN PLUG
CIRCULAR CONNECTOR, PLUG, 22-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-2 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3108F22-2PB15 | 49K2548 |
| Product Name | Circular Connector, Plug, 22-2, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |