CA-BAYONET
CIRCULAR CONNECTOR, PLUG, 22-23, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-23 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3108F22-23PB15 | 49K2557 |
| Product Name | Circular Connector, Plug, 22-23, Cable; Product Range Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors |