ITT Cannon Circular Connector, Plug, 22-22, Cable; Product Range Itt Cannon CA3108F22-22PBF80

Description
CAB 4C 4#8 PIN PLUG
Request a Quote Datasheet
Description
CAB 4C 4#8 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108F22-22PBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 4C 4#8 PIN PLUG

CAB 4C 4#8 PIN PLUG

Buy Now
Circular Connector, Plug, 22-22, Cable; Product Range Itt Cannon - 99J7332 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-22, Cable; Product Range Itt Cannon
99J7332
Circular Connector, Plug, 22-22, Cable; Product Range Itt Cannon 99J7332
CIRCULAR CONNECTOR, PLUG, 22-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-22 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-22 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108F22-22PBF80 99J7332
Product Name Circular Connector, Plug, 22-22, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C Straight Plug - 190806 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details