ITT Cannon Circular Connector, Plug, 22-22, Cable; Product Range Itt Cannon CA3108F22-22PB14

Description
CAB 4C 4#8 PIN PLUG
Request a Quote
Description
CAB 4C 4#8 PIN PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 22-22, Cable, part number CA3108F22-22P-B-14, is designed for robust applications requiring a reliable connection. It features a bayonet coupling mechanism and a right-angle plug shell style. The connector has a total of four contacts with a contact arrangement of 22-22, utilizing metric crimp contact types made from copper alloy with hard silver plating. This connector is rated for a maximum contact current of 74 A at 20 °C and has a low contact resistance of 1 mΩ. It is suitable for operating voltages above 50V when used in accordance with relevant standards. The insulator material provides high resistance, exceeding 1000 MΩ, and the connector can withstand a test voltage of 2000 Vrms. The product is designed for a wide temperature range, from -55 °C to +125 °C, and offers IP67 and IP68 ratings for dust and water resistance. It is also resistant to salt spray for up to 500 hours and can endure a minimum of 500 mating cycles. The shell is constructed from aluminum alloy with olive drab chromate plating, ensuring durability in harsh environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 22-22, Cable, part number CA3108F22-22P-B-14, is designed for robust applications requiring a reliable connection. It features a bayonet coupling mechanism and a right-angle plug shell style. The connector has a total of four contacts with a contact arrangement of 22-22, utilizing metric crimp contact types made from copper alloy with hard silver plating. This connector is rated for a maximum contact current of 74 A at 20 °C and has a low contact resistance of 1 mΩ. It is suitable for operating voltages above 50V when used in accordance with relevant standards. The insulator material provides high resistance, exceeding 1000 MΩ, and the connector can withstand a test voltage of 2000 Vrms. The product is designed for a wide temperature range, from -55 °C to +125 °C, and offers IP67 and IP68 ratings for dust and water resistance. It is also resistant to salt spray for up to 500 hours and can endure a minimum of 500 mating cycles. The shell is constructed from aluminum alloy with olive drab chromate plating, ensuring durability in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108F22-22PB14 - PEI-Genesis
Philadelphia, PA, United States
CAB 4C 4#8 PIN PLUG

CAB 4C 4#8 PIN PLUG

Buy Now
Circular Connector, Plug, 22-22, Cable; Product Range Itt Cannon - 49K2553 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-22, Cable; Product Range Itt Cannon
49K2553
Circular Connector, Plug, 22-22, Cable; Product Range Itt Cannon 49K2553
CIRCULAR CONNECTOR, PLUG, 22-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-22 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-22 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108F22-22PB14 49K2553
Product Name Circular Connector, Plug, 22-22, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Connectors - 114916P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Socket, PCB terminals, DIN Plug/Socket - 4850.2800 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers