ITT Cannon Circular Connector, Plug, 22-20, Cable; Product Range Itt Cannon CA3108F22-20PB

Description
CB 9C 9#16 PIN PLUG RTANG
Request a Quote Datasheet
Description
CB 9C 9#16 PIN PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108F22-20PB - PEI-Genesis
Philadelphia, PA, United States
CB 9C 9#16 PIN PLUG RTANG

CB 9C 9#16 PIN PLUG RTANG

Buy Now
Circular Connector, Plug, 22-20, Cable; Product Range Itt Cannon - 55X5544 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-20, Cable; Product Range Itt Cannon
55X5544
Circular Connector, Plug, 22-20, Cable; Product Range Itt Cannon 55X5544
CIRCULAR CONNECTOR, PLUG, 22-20, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-20RoH S Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-20, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-20RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108F22-20PB 55X5544
Product Name Circular Connector, Plug, 22-20, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
E-Z-Flex Banana Socket to 0.030″ Pin Plug, Adapter - 9338 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details