ITT Cannon Circular Connector, Plug, 22-1, Cable; Product Range Itt Cannon CA3108F22-1PB

Description
CA BAYONET
Request a Quote Datasheet
Description
CA BAYONET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108F22-1PB - PEI-Genesis
Philadelphia, PA, United States
CA BAYONET

CA BAYONET

Buy Now
Circular Connector, Plug, 22-1, Cable; Product Range Itt Cannon - 99J7302 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-1, Cable; Product Range Itt Cannon
99J7302
Circular Connector, Plug, 22-1, Cable; Product Range Itt Cannon 99J7302
CIRCULAR CONNECTOR, PLUG, 22-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-1 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-1 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108F22-1PB 99J7302
Product Name Circular Connector, Plug, 22-1, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm C Type Straight Plug - 190406(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details