ITT Cannon Circular Connector, Plug, 22-14, Cable; Product Range Itt Cannon CA3108F22-14SBM04

Description
ER 19C 19#16 SKT PLUG RTANG
Request a Quote Datasheet
Description
ER 19C 19#16 SKT PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108F22-14SBM04 - PEI-Genesis
Philadelphia, PA, United States
ER 19C 19#16 SKT PLUG RTANG

ER 19C 19#16 SKT PLUG RTANG

Buy Now
Circular Connector, Plug, 22-14, Cable; Product Range Itt Cannon - 11M1161 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-14, Cable; Product Range Itt Cannon
11M1161
Circular Connector, Plug, 22-14, Cable; Product Range Itt Cannon 11M1161
CIRCULAR CONNECTOR, PLUG, 22-14, CABLE; Product Range:CA Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:22-14 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-14, CABLE; Product Range:CA Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:22-14 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108F22-14SBM04 11M1161
Product Name Circular Connector, Plug, 22-14, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details