ITT Cannon Circular Connector, Plug, 22-14, Cable; Product Range Itt Cannon CA3108F22-14PBF80

Description
CAB 19C 19#16 PIN PLUG
Request a Quote Datasheet
Description
CAB 19C 19#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108F22-14PBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 19C 19#16 PIN PLUG

CAB 19C 19#16 PIN PLUG

Buy Now
Circular Connector, Plug, 22-14, Cable; Product Range Itt Cannon - 99J7305 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-14, Cable; Product Range Itt Cannon
99J7305
Circular Connector, Plug, 22-14, Cable; Product Range Itt Cannon 99J7305
CIRCULAR CONNECTOR, PLUG, 22-14, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-14RoH S Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-14, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-14RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108F22-14PBF80 99J7305
Product Name Circular Connector, Plug, 22-14, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1871/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers