ITT Cannon
Er 8C 8#16 Pin Plug Itt Cannon
CA3108F20-7PF80F0
Description
ER 8C 8#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 8C 8#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 8C 8#16 Pin Plug Itt Cannon
75R5520
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
CA3108F20-7PF80F0 |
ITT Cannon CA3108F20-7PF80F0 |
75R5520 |
|
Product Name
|
|
|
Er 8C 8#16 Pin Plug Itt Cannon |
|
Gender
|
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Military Connector
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details