ITT Cannon Circular Connector, Plug, 20-23, Cable; Product Range Itt Cannon CA3108F20-23PB13A232

Description
CIRCULAR CONNECTOR, PLUG, 20-23, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-23RoH S Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 20-23, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-23RoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 20-23, Cable; Product Range Itt Cannon - 39X8149 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-23, Cable; Product Range Itt Cannon
39X8149
Circular Connector, Plug, 20-23, Cable; Product Range Itt Cannon 39X8149
CIRCULAR CONNECTOR, PLUG, 20-23, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-23RoH S Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 20-23, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-23RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39X8149
Product Name Circular Connector, Plug, 20-23, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data