ITT Cannon Circular Connector, Plug, 18-4, Cable; Product Range Itt Cannon CA3108F18-4SB

Description
CB 4C 4#16 SKT PLUG RTANG
Request a Quote Datasheet
Description
CB 4C 4#16 SKT PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108F18-4SB - PEI-Genesis
Philadelphia, PA, United States
CB 4C 4#16 SKT PLUG RTANG

CB 4C 4#16 SKT PLUG RTANG

Buy Now
Circular Connector, Plug, 18-4, Cable; Product Range Itt Cannon - 99J7241 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-4, Cable; Product Range Itt Cannon
99J7241
Circular Connector, Plug, 18-4, Cable; Product Range Itt Cannon 99J7241
CIRCULAR CONNECTOR, PLUG, 18-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Contact Plating:SilverRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108F18-4SB 99J7241
Product Name Circular Connector, Plug, 18-4, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2600 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers