ITT Cannon Circular Connector, Plug, 18-21, Cable; Product Range Itt Cannon CA3108F18-21PBF80F0

Description
CB 3C 3#12 PIN PLUG RTANG
Request a Quote Datasheet
Description
CB 3C 3#12 PIN PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108F18-21PBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#12 PIN PLUG RTANG

CB 3C 3#12 PIN PLUG RTANG

Buy Now
Circular Connector, Plug, 18-21, Cable; Product Range Itt Cannon - 95T5695 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-21, Cable; Product Range Itt Cannon
95T5695
Circular Connector, Plug, 18-21, Cable; Product Range Itt Cannon 95T5695
CIRCULAR CONNECTOR, PLUG, 18-21, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-21, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108F18-21PBF80F0 95T5695
Product Name Circular Connector, Plug, 18-21, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A06-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-2208-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details