CIRCULAR CONNECTOR, PLUG, 16-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:16-12 RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 99J7205 |
| Product Name | Circular Connector, Plug, 16-12, Cable; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |