CIRCULAR CONNECTOR, PLUG, 16-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:16-11 RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 63P9327 |
| Product Name | Circular Connector, Plug, 16-11, Cable; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |