ITT Cannon Circular Connector, Plug, 14S-9, Cable; Product Range Itt Cannon CA3108F14S-9SBF80F0

Description
CB 2C 2#16S SKT PLUG RTANG
Request a Quote Datasheet
Description
CB 2C 2#16S SKT PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108F14S-9SBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CB 2C 2#16S SKT PLUG RTANG

CB 2C 2#16S SKT PLUG RTANG

Buy Now
Circular Connector, Plug, 14S-9, Cable; Product Range Itt Cannon - 07X3323 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-9, Cable; Product Range Itt Cannon
07X3323
Circular Connector, Plug, 14S-9, Cable; Product Range Itt Cannon 07X3323
CIRCULAR CONNECTOR, PLUG, 14S-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Reverse BayonetRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Reverse BayonetRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108F14S-9SBF80F0 07X3323
Product Name Circular Connector, Plug, 14S-9, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm N Connector, N Bulkhead Jack - 190522 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details