ITT Cannon Circular Connector, Plug, 10Sl-3, Cable; Product Range Itt Cannon CA3108F10SL-3PB

Description
CAB 3C 3#16 PIN PLUG
Request a Quote Datasheet
Description
CAB 3C 3#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108F10SL-3PB - PEI-Genesis
Philadelphia, PA, United States
CAB 3C 3#16 PIN PLUG

CAB 3C 3#16 PIN PLUG

Buy Now
Circular Connector, Plug, 10Sl-3, Cable; Product Range Itt Cannon - 99J7160 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10Sl-3, Cable; Product Range Itt Cannon
99J7160
Circular Connector, Plug, 10Sl-3, Cable; Product Range Itt Cannon 99J7160
CIRCULAR CONNECTOR, PLUG, 10SL-3, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10SL-3, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108F10SL-3PB 99J7160
Product Name Circular Connector, Plug, 10Sl-3, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
75 Ohm TRB Connector, Triax 3-Lug - 110459 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Coupling Bayonet
View Details
Filtered Rack & Panel: ARINC 404, ARINC 600, MIL-DTL-83527 Shell Styles -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details