ITT Cannon Circular Conn, R/a Plug, 28-21, Cable; Product Range Itt Cannon CA3108ER28-21P

Description
CIRCULAR CONN, R/A PLUG, 28-21, CABLE; Product Range:CA Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:28-21 RoHS Compliant: No
Description
CIRCULAR CONN, R/A PLUG, 28-21, CABLE; Product Range:CA Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:28-21 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, R/a Plug, 28-21, Cable; Product Range Itt Cannon - 12AC9546 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, R/a Plug, 28-21, Cable; Product Range Itt Cannon
12AC9546
Circular Conn, R/a Plug, 28-21, Cable; Product Range Itt Cannon 12AC9546
CIRCULAR CONN, R/A PLUG, 28-21, CABLE; Product Range:CA Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:28-21 RoHS Compliant: No

CIRCULAR CONN, R/A PLUG, 28-21, CABLE; Product Range:CA Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:28-21 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12AC9546
Product Name Circular Conn, R/a Plug, 28-21, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Backplane Connectors - 10016527-111LF - 904806-10016527-111LF - Win Source Electronics
Specs
Mounting Board Edge, Through Hole, Right Angle
View Details
4 suppliers
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Compression Connectors - 024890-000 - TE Connectivity
Specs
Mounting Compression
View Details