ITT Cannon Connectors, Interconnects - Circular Connectors CA3108E36-3SF80

Description
ER 6C 3#12 3#0 SKT PLUG RTANG
Request a Quote Datasheet
Description
ER 6C 3#12 3#0 SKT PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108E36-3SF80 - PEI-Genesis
Philadelphia, PA, United States
ER 6C 3#12 3#0 SKT PLUG RTANG

ER 6C 3#12 3#0 SKT PLUG RTANG

Buy Now
Connectors, Interconnects - Circular Connectors - 997768-CA3108E36-3SF80 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
997768-CA3108E36-3SF80
Connectors, Interconnects - Circular Connectors 997768-CA3108E36-3SF80
Win Source Part Number: 997768-CA3108E36-3SF 80 Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-5015, CA Number of Positions: 6 Color: Olive Drab Features: Strain Relief Connector Type: Plug, Female Sockets Termination: Crimp Fastening Type: Threaded Package: Bulk Voltage Rating: 50V Ingress Protection: IP65 - Dust Tight, Water Resistant Orientation: N (Normal) Standard Package: 1 Shell Size - Insert: 36-3 Contact Finish - Mating: Silver Mounting Type: Free Hanging (In-Line), Right Angle Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Cadmium ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 41A, 245A HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Other Names: CA3108E363SF80 Base Product Number: CA310 RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 997768-CA3108E36-3SF80
Category: Connectors, Interconnects>Circular Connectors
Series: MIL-DTL-5015, CA
Number of Positions: 6
Color: Olive Drab
Features: Strain Relief
Connector Type: Plug, Female Sockets
Termination: Crimp
Fastening Type: Threaded
Package: Bulk
Voltage Rating: 50V
Ingress Protection: IP65 - Dust Tight, Water Resistant
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 36-3
Contact Finish - Mating: Silver
Mounting Type: Free Hanging (In-Line), Right Angle
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Cadmium
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 41A, 245A
HTSUS: 8536.69.4020
Mfr: ITT Cannon, LLC
Other Names: CA3108E363SF80
Base Product Number: CA310
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now Datasheet
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 6, Socket, Crimp, Cable Mount Itt Cannon - 99J7122 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 6, Socket, Crimp, Cable Mount Itt Cannon
99J7122
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 6, Socket, Crimp, Cable Mount Itt Cannon 99J7122
Circular Connector, MIL-C-5015 Series (VG95234), Plug, 6, Socket, Crimp, Cable Mount

Circular Connector, MIL-C-5015 Series (VG95234), Plug, 6, Socket, Crimp, Cable Mount

Supplier's Site

Technical Specifications

  PEI-Genesis Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108E36-3SF80 997768-CA3108E36-3SF80 99J7122
Product Name Connectors, Interconnects - Circular Connectors Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 6, Socket, Crimp, Cable Mount Itt Cannon
Gender Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data