ITT Cannon Circular Connector, Plug, 32-1, Cable; Product Range Itt Cannon CA3108E32-1PB01

Description
CB 5C 2#0 3#12 PIN PLUG RTANG
Request a Quote Datasheet
Description
CB 5C 2#0 3#12 PIN PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108E32-1PB01 - PEI-Genesis
Philadelphia, PA, United States
CB 5C 2#0 3#12 PIN PLUG RTANG

CB 5C 2#0 3#12 PIN PLUG RTANG

Buy Now
Circular Connector, Plug, 32-1, Cable; Product Range Itt Cannon - 25K0519 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32-1, Cable; Product Range Itt Cannon
25K0519
Circular Connector, Plug, 32-1, Cable; Product Range Itt Cannon 25K0519
CIRCULAR CONNECTOR, PLUG, 32-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-1 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 32-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-1 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108E32-1PB01 25K0519
Product Name Circular Connector, Plug, 32-1, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers