ITT Cannon Circular Connector, Plug, 32-1, Cable; Product Range Itt Cannon CA3108E32-1PB

Description
CA-BAYONET
Request a Quote Datasheet
Description
CA-BAYONET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3108E32-1PB - PEI-Genesis
Philadelphia, PA, United States
CA-BAYONET

CA-BAYONET

Buy Now
Circular Connector, Plug, 32-1, Cable; Product Range Itt Cannon - 25K0517 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32-1, Cable; Product Range Itt Cannon
25K0517
Circular Connector, Plug, 32-1, Cable; Product Range Itt Cannon 25K0517
CIRCULAR CONNECTOR, PLUG, 32-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-1 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 32-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:32-1 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3108E32-1PB 25K0517
Product Name Circular Connector, Plug, 32-1, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Header; 5; 8 A; 125/300 V; 0.150 in.; 0.80 in.; Polyamide 6.6 - 70078482 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Din Rail, Channel - 2946-2000-5372/1102-953-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details