ITT Cannon
Cab 43C 43#16 Pin Plug Itt Cannon
CA3108E28A51PBF80A176G9
Description
CAB 43C 43#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 43C 43#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cab 43C 43#16 Pin Plug Itt Cannon
30K9420
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3108E28A51PBF80A176G9 |
30K9420 |
|
Product Name
|
|
Cab 43C 43#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details